MARINE BASE STATION ANTENNA 3dBd GAIN 430-450MHz MALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | MS450XL3-B |
| Product Name | Marine Base Station Antenna |
| Applications | Marine |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 430.0 to 450.0 MHz |
| Gain | 3 dB |
Vertical & 2 x Dual Slant ±45°