Mobile Mark, Inc. WiFi Antennas ECOM5 2400

Description
Omni Directional Magnetic Mount 2.4 GHz
Request a Quote
Description
Omni Directional Magnetic Mount 2.4 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 385843 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
385843
WiFi Antennas 385843
Omni Directional Magnetic Mount 2.4 GHz

Omni Directional Magnetic Mount 2.4 GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 385843
Product Name WiFi Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

GSM Adhesive Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-GSS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2753524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details