Comtelco Industries, Inc. Large Base Station Antenna BSLL450XL6-D

Description
LARGE BASE STATION ANTENNA 6dBd GAIN 460-480MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 6dBd GAIN 460-480MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL450XL6-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL450XL6-D
Large Base Station Antenna BSLL450XL6-D
LARGE BASE STATION ANTENNA 6dBd GAIN 460-480MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 6dBd GAIN 460-480MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL450XL6-D
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 460.0 to 480.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers