Comtelco Industries, Inc. Large Base Station Antenna BSL450XL4.5-A

Description
LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-440MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-440MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL450XL4.5-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL450XL4.5-A
Large Base Station Antenna BSL450XL4.5-A
LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-440MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-440MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL450XL4.5-A
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 440.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RFID Antennas - 2097288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 865.0 to ? MHz
Connectors Type N
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details