Comtelco Industries, Inc. Sector Antenna BSAX450-D-6-120

Description
SECTOR ANTENNA 470-490MHz 6dBd 120DEG TYPE "N" TERMINATION.
Description
SECTOR ANTENNA 470-490MHz 6dBd 120DEG TYPE "N" TERMINATION.

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX450-D-6-120 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX450-D-6-120
Sector Antenna BSAX450-D-6-120
SECTOR ANTENNA 470-490MHz 6dBd 120DEG TYPE "N" TERMINATION.

SECTOR ANTENNA 470-490MHz 6dBd 120DEG TYPE "N" TERMINATION.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX450-D-6-120
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna Unit - NN02-224 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
4 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers