SECTOR ANTENNA 2.4-2.5GHz 12dBi 155DEG FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSAX2400-12-155 |
| Product Name | Sector Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 2400.0 to 2500.0 MHz |
| Gain | 13 dB |
| VSWR | 2 :1 |
Vertical