Comtelco Industries, Inc. Base Station Antenna BS100U

Description
BASE STATION ANTENNA UNITY GAIN. MUST PROVIDE CENTER FREQUENCY FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA UNITY GAIN. MUST PROVIDE CENTER FREQUENCY FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS100U - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS100U
Base Station Antenna BS100U
BASE STATION ANTENNA UNITY GAIN. MUST PROVIDE CENTER FREQUENCY FEMALE "N" TERMINATION

BASE STATION ANTENNA UNITY GAIN. MUST PROVIDE CENTER FREQUENCY FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS100U
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 75.0 to 140.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details