Comtelco Industries, Inc. BNF Base Station Antenna BNF800S-06

Description
BNF BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION
Description
BNF BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
BNF Base Station Antenna - BNF800S-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
BNF Base Station Antenna
BNF800S-06
BNF Base Station Antenna BNF800S-06
BNF BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION

BNF BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BNF800S-06
Product Name BNF Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-1513472-1 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details