Comtelco Industries, Inc. BNF Base Station Antenna BNF5808S

Description
BNF BASE STATION ANTENNA 8dBi GAIN 5.7-5.9GHz FEMALE "N" TERMINATION
Description
BNF BASE STATION ANTENNA 8dBi GAIN 5.7-5.9GHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
BNF Base Station Antenna - BNF5808S - Comtelco Industries, Inc.
Glendale Heights, IL, USA
BNF Base Station Antenna
BNF5808S
BNF Base Station Antenna BNF5808S
BNF BASE STATION ANTENNA 8dBi GAIN 5.7-5.9GHz FEMALE "N" TERMINATION

BNF BASE STATION ANTENNA 8dBi GAIN 5.7-5.9GHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BNF5808S
Product Name BNF Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 6 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (25*25*4mm) - ET-GPL1-5L10C-U-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers