Comtelco Industries, Inc. Ceiling Mount Antenna B4641WN-406

Description
CEILING MOUNT ANTENNA WITH GROUND PLANE PLATE UNITY GAIN 406-420MHz FEMALE "N" TERMINATION
Description
CEILING MOUNT ANTENNA WITH GROUND PLANE PLATE UNITY GAIN 406-420MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Antenna - B4641WN-406 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Ceiling Mount Antenna
B4641WN-406
Ceiling Mount Antenna B4641WN-406
CEILING MOUNT ANTENNA WITH GROUND PLANE PLATE UNITY GAIN 406-420MHz FEMALE "N" TERMINATION

CEILING MOUNT ANTENNA WITH GROUND PLANE PLATE UNITY GAIN 406-420MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B4641WN-406
Product Name Ceiling Mount Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 420.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-9159RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antennas - 2108852-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details