Comtelco Industries, Inc. Panel Antenna B3697HDSM

Description
1-1/2" DEEP PANEL ANTENNA 7.5dBi 900-930MHz WITH HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION
Description
1-1/2" DEEP PANEL ANTENNA 7.5dBi 900-930MHz WITH HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B3697HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B3697HDSM
Panel Antenna B3697HDSM
1-1/2" DEEP PANEL ANTENNA 7.5dBi 900-930MHz WITH HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

1-1/2" DEEP PANEL ANTENNA 7.5dBi 900-930MHz WITH HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B3697HDSM
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 5.5 to 7.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details