Comtelco Industries, Inc. Panel Antenna B3693HDSM

Description
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz HD SWIVEL MOUNT WITH V-BOLT DIRECT "N" FEMALE TERMINATION
Description
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz HD SWIVEL MOUNT WITH V-BOLT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B3693HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B3693HDSM
Panel Antenna B3693HDSM
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz HD SWIVEL MOUNT WITH V-BOLT DIRECT "N" FEMALE TERMINATION

1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz HD SWIVEL MOUNT WITH V-BOLT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B3693HDSM
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details