Comtelco Industries, Inc. Panel Antenna B3693

Description
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SLIP MOUNT DIRECT FEMALE "N" TERMINATION
Description
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SLIP MOUNT DIRECT FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B3693 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B3693
Panel Antenna B3693
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SLIP MOUNT DIRECT FEMALE "N" TERMINATION

1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SLIP MOUNT DIRECT FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B3693
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8689M-1L3-SMS-S10 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers