Comtelco Industries, Inc. Panel Antenna B362418V

Description
PANEL ANTENNA 18dBi 2.4-2.5GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 18dBi 2.4-2.5GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B362418V - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B362418V
Panel Antenna B362418V
PANEL ANTENNA 18dBi 2.4-2.5GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 18dBi 2.4-2.5GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B362418V
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 16 to 18 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers