Comtelco Industries, Inc. Panel Antenna B362418SM

Description
PANEL ANTENNA 18dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 18dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B362418SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B362418SM
Panel Antenna B362418SM
PANEL ANTENNA 18dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 18dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B362418SM
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 16 to 18 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 5dBi Screw Mount Cup Shape Antenna With RG174 Cable (L-1Mtr) + SMA Male St. Connector - ET-8685WPS-1L1P1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers