Comtelco Industries, Inc. Panel Antenna B362414SM

Description
PANEL ANTENNA 14.dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 14.dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B362414SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B362414SM
Panel Antenna B362414SM
PANEL ANTENNA 14.dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 14.dBi 2.4-2.5GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B362414SM
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 15dBI Fiberglass Antenna with SMA Male St. Connector - ET-LT15FG1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers