Comtelco Industries, Inc. Panel Antenna B362414HDSM

Description
PANEL ANTENNA 14.dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 14.dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B362414HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B362414HDSM
Panel Antenna B362414HDSM
PANEL ANTENNA 14.dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 14.dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B362414HDSM
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details