Comtelco Industries, Inc. Panel Antenna B361914HDSM

Description
PANEL ANTENNA 14.5dBi 1.85-1.99GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 14.5dBi 1.85-1.99GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B361914HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B361914HDSM
Panel Antenna B361914HDSM
PANEL ANTENNA 14.5dBi 1.85-1.99GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 14.5dBi 1.85-1.99GHz HEAVY DUTY SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B361914HDSM
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 1850.0 to 1990.0 MHz
Gain 12 to 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-91515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 15 dB
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers