Comtelco Industries, Inc. Panel Antenna B361714V

Description
PANEL ANTENNA 14.5dBi 1.7-1.8GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 14.5dBi 1.7-1.8GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B361714V - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B361714V
Panel Antenna B361714V
PANEL ANTENNA 14.5dBi 1.7-1.8GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 14.5dBi 1.7-1.8GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B361714V
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 1700.0 to 1800.0 MHz
Gain 12 to 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers