Comtelco Industries, Inc. Panel Antenna B361714

Description
PANEL ANTENNA 14.5dBi 1.7-1.8GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 14.5dBi 1.7-1.8GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B361714 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B361714
Panel Antenna B361714
PANEL ANTENNA 14.5dBi 1.7-1.8GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 14.5dBi 1.7-1.8GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B361714
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 1700.0 to 1800.0 MHz
Gain 12 to 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details