Comtelco Industries, Inc. Panel Antenna B2697

Description
3/4" DEEP PANEL ANTENNA WITH SLIP MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION
Description
3/4" DEEP PANEL ANTENNA WITH SLIP MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B2697 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B2697
Panel Antenna B2697
3/4" DEEP PANEL ANTENNA WITH SLIP MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION

3/4" DEEP PANEL ANTENNA WITH SLIP MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B2697
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 5.5 to 7.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Wi-Fi 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI3RM-1L3-SMS-S13 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Antenna Unit - NN02-201 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
4 suppliers
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers