Comtelco Industries, Inc. Round Panel Antenna B25247PW

Description
4-1/2" ROUND PANEL ANTENNA 7.5dBi 2.4-2.5GHz 12" PIGTAIL "N" FEMALE TERMINATION
Description
4-1/2" ROUND PANEL ANTENNA 7.5dBi 2.4-2.5GHz 12" PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Round Panel Antenna - B25247PW - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Round Panel Antenna
B25247PW
Round Panel Antenna B25247PW
4-1/2" ROUND PANEL ANTENNA 7.5dBi 2.4-2.5GHz 12" PIGTAIL "N" FEMALE TERMINATION

4-1/2" ROUND PANEL ANTENNA 7.5dBi 2.4-2.5GHz 12" PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B25247PW
Product Name Round Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2.5 MHz
Gain 5.5 to 7.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details