Comtelco Industries, Inc. Low Profile Tamper-Proof Antenna A4641BN-465

Description
TAMPER-PROOF LOW PROFILE UNITY GAIN ANTENNA 1" DIA 2.7" HIGH. TYPE "N" FEMALE TERMINATION. 465-480MHz. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"
Description
TAMPER-PROOF LOW PROFILE UNITY GAIN ANTENNA 1" DIA 2.7" HIGH. TYPE "N" FEMALE TERMINATION. 465-480MHz. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tamper-Proof Antenna - A4641BN-465 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Low Profile Tamper-Proof Antenna
A4641BN-465
Low Profile Tamper-Proof Antenna A4641BN-465
TAMPER-PROOF LOW PROFILE UNITY GAIN ANTENNA 1" DIA 2.7" HIGH. TYPE "N" FEMALE TERMINATION. 465-480MHz. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"

TAMPER-PROOF LOW PROFILE UNITY GAIN ANTENNA 1" DIA 2.7" HIGH. TYPE "N" FEMALE TERMINATION. 465-480MHz. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A4641BN-465
Product Name Low Profile Tamper-Proof Antenna
Applications Cellular or PCS Terminal; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 465.0 to 480.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers