Comtelco Industries, Inc. Low Profile Tamper-Proof Antenna A4641BN-450

Description
LOW PROFILE TAMPERPROOF ANTENNA 450-465MHz TYPE "N" FEMALE TERMINATION. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"
Description
LOW PROFILE TAMPERPROOF ANTENNA 450-465MHz TYPE "N" FEMALE TERMINATION. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tamper-Proof Antenna - A4641BN-450 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Low Profile Tamper-Proof Antenna
A4641BN-450
Low Profile Tamper-Proof Antenna A4641BN-450
LOW PROFILE TAMPERPROOF ANTENNA 450-465MHz TYPE "N" FEMALE TERMINATION. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"

LOW PROFILE TAMPERPROOF ANTENNA 450-465MHz TYPE "N" FEMALE TERMINATION. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 8"

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A4641BN-450
Product Name Low Profile Tamper-Proof Antenna
Applications Cellular or PCS Terminal; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 465.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details