Comtelco Industries, Inc. Dual Band Low Profile Antenna A25382B

Description
DUAL BAND LOW PROFILE ANTENNA BLACK 806-940/1850-1970MHz STANDARD NMO MOUNT
Description
DUAL BAND LOW PROFILE ANTENNA BLACK 806-940/1850-1970MHz STANDARD NMO MOUNT

Suppliers

Company
Product
Description
Supplier Links
Dual Band Low Profile Antenna - A25382B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Dual Band Low Profile Antenna
A25382B
Dual Band Low Profile Antenna A25382B
DUAL BAND LOW PROFILE ANTENNA BLACK 806-940/1850-1970MHz STANDARD NMO MOUNT

DUAL BAND LOW PROFILE ANTENNA BLACK 806-940/1850-1970MHz STANDARD NMO MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A25382B
Product Name Dual Band Low Profile Antenna
Applications Cellular or PCS Terminal; Multi-band
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 940.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1850-1970 MHz
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male Movable Connector - ET-GS5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers