Comtelco Industries, Inc. Magnet Mount Antenna A2145B-70-?

Description
MAGNET MOUNT ANTENNA UHF 3.5dB GAIN 470-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BLACK
Description
MAGNET MOUNT ANTENNA UHF 3.5dB GAIN 470-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BLACK

Suppliers

Company
Product
Description
Supplier Links
Magnet Mount Antenna - A2145B-70-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Magnet Mount Antenna
A2145B-70-?
Magnet Mount Antenna A2145B-70-?
MAGNET MOUNT ANTENNA UHF 3.5dB GAIN 470-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BLACK

MAGNET MOUNT ANTENNA UHF 3.5dB GAIN 470-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2145B-70-?
Product Name Magnet Mount Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 5dBi Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-865WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 5 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
4 suppliers
RF Antennas - 0600-00010-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers