Comtelco Industries, Inc. VHF Mobile Antenna A2111B-00-?

Description
UNITY GAIN 1/4 WAVE BLACK ANTENNA LONG WHIP MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE
Description
UNITY GAIN 1/4 WAVE BLACK ANTENNA LONG WHIP MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A2111B-00-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A2111B-00-?
VHF Mobile Antenna A2111B-00-?
UNITY GAIN 1/4 WAVE BLACK ANTENNA LONG WHIP MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE

UNITY GAIN 1/4 WAVE BLACK ANTENNA LONG WHIP MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2111B-00-?
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
3 suppliers