Comtelco Industries, Inc. VHF Mobile Antenna A2111A-162-?

Description
UNITY GAIN 1/4 WAVE BRITE ANTENNA 164-174MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.
Description
UNITY GAIN 1/4 WAVE BRITE ANTENNA 164-174MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A2111A-162-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A2111A-162-?
VHF Mobile Antenna A2111A-162-?
UNITY GAIN 1/4 WAVE BRITE ANTENNA 164-174MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

UNITY GAIN 1/4 WAVE BRITE ANTENNA 164-174MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2111A-162-?
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 164.0 to 174.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details