BASE LOAD DUAL BAND MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 50-54/144-148 MHz,.125 DIA WHIP
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A18H31BS |
| Product Name | Base Load Dual Band Mobile Antenna |
| Applications | Multi-band |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 50.0 to 54.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | 144-148 MHz |