Comtelco Industries, Inc. Base Load Mobile Antenna A1843BS-50

Description
BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 450-470MHz BLACK
Description
BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 450-470MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Mobile Antenna - A1843BS-50 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Mobile Antenna
A1843BS-50
Base Load Mobile Antenna A1843BS-50
BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 450-470MHz BLACK

BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 450-470MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1843BS-50
Product Name Base Load Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details