BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 430-450MHz BLACK
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A1843BS-30 |
| Product Name | Base Load Mobile Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 430.0 to 450.0 MHz |
| Gain | 3 dB |