BASE LOAD NO GROUND PLANE MOBILE ANTENNA WITH SHOCK SPRING 2.4dBd GAIN 450-470MHz BRITE
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A1842AS-50 |
| Product Name | Base Load Plane Mobile Antenna |
| Applications | HighFrequency; Plane, Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 450.0 to 470.0 MHz |
| Gain | 0.0 to 2.4 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)