Comtelco Industries, Inc. Base Load Plane Mobile Antenna A1842A-70

Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 470-490MHz BRITE
Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 470-490MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Plane Mobile Antenna - A1842A-70 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Plane Mobile Antenna
A1842A-70
Base Load Plane Mobile Antenna A1842A-70
BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 470-490MHz BRITE

BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 470-490MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1842A-70
Product Name Base Load Plane Mobile Antenna
Applications HighFrequency; Plane, Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 0.0 to 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP26-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 6 dB
View Details
Antenna Unit - NN03-320 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
4 suppliers
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers