Comtelco Industries, Inc. Base Loaded Plane Mobile Antenna A1822B-00

Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA UNITY GAIN 200-225 MHz BLACK
Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA UNITY GAIN 200-225 MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Loaded Plane Mobile Antenna - A1822B-00 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Loaded Plane Mobile Antenna
A1822B-00
Base Loaded Plane Mobile Antenna A1822B-00
BASE LOAD NO GROUND PLANE MOBILE ANTENNA UNITY GAIN 200-225 MHz BLACK

BASE LOAD NO GROUND PLANE MOBILE ANTENNA UNITY GAIN 200-225 MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1822B-00
Product Name Base Loaded Plane Mobile Antenna
Applications HighFrequency; Plane, Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 200.0 to 225.0 MHz
Gain 0.0 to 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 2dBi Helical Spring Straight Antenna - ET-WI2S-ST - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting Internal
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 2108940-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers