BASE LOAD NO GROUND PLANE MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 200-225 MHz BRIGHT
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A1822AS-00 |
| Product Name | Base Loaded Plane Mobile Antenna |
| Applications | HighFrequency; Plane, Very High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 200.0 to 225.0 MHz |
| Gain | 0.0 to 2.4 dB |