Comtelco Industries, Inc. Base Load Series FED Mobile Antenna A1801BS-47

Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BLACK
Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Series FED Mobile Antenna - A1801BS-47 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Series FED Mobile Antenna
A1801BS-47
Base Load Series FED Mobile Antenna A1801BS-47
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BLACK

BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801BS-47
Product Name Base Load Series FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 47.0 to 54.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-5815FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 15 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
Antennas - 2108790-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers