Comtelco Industries, Inc. Base Load Series FED Mobile Antenna A1801B-47

Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 47-54MHz BLACK
Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 47-54MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Series FED Mobile Antenna - A1801B-47 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Series FED Mobile Antenna
A1801B-47
Base Load Series FED Mobile Antenna A1801B-47
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 47-54MHz BLACK

BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 47-54MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801B-47
Product Name Base Load Series FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 47.0 to 54.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-LT9RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers