Comtelco Industries, Inc. Base Load Series FED Mobile Antenna A1801B-40

Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BLACK
Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Series FED Mobile Antenna - A1801B-40 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Series FED Mobile Antenna
A1801B-40
Base Load Series FED Mobile Antenna A1801B-40
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BLACK

BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801B-40
Product Name Base Load Series FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 40.0 to 48.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details