Comtelco Industries, Inc. Base Load Series FED Mobile Antenna A1801B-34

Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 34-40MHz BLACK
Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 34-40MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Series FED Mobile Antenna - A1801B-34 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Series FED Mobile Antenna
A1801B-34
Base Load Series FED Mobile Antenna A1801B-34
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 34-40MHz BLACK

BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 34-40MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801B-34
Product Name Base Load Series FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 34.0 to 40.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers