Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801AHS-47

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BRITE
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801AHS-47 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801AHS-47
Base Load Shunt FED Mobile Antenna A1801AHS-47
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BRITE

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 47-54MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801AHS-47
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 47.0 to 54.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details