Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801AHS-37

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 36-40MHz BRITE
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 36-40MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801AHS-37 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801AHS-37
Base Load Shunt FED Mobile Antenna A1801AHS-37
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 36-40MHz BRITE

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 36-40MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801AHS-37
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 36.0 to 40.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details