Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801AHS-34

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 32-37MHz BRITE
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 32-37MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801AHS-34 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801AHS-34
Base Load Shunt FED Mobile Antenna A1801AHS-34
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 32-37MHz BRITE

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 32-37MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801AHS-34
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 32.0 to 37.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8683RM-1L3-SMS-S13 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details