Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801AHS-27

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BRITE
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801AHS-27 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801AHS-27
Base Load Shunt FED Mobile Antenna A1801AHS-27
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BRITE

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801AHS-27
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 26.0 to 31.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details