Comtelco Industries, Inc. Base Load Series FED Mobile Antenna A1801A-30

Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 30-35MHz BRITE
Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 30-35MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Series FED Mobile Antenna - A1801A-30 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Series FED Mobile Antenna
A1801A-30
Base Load Series FED Mobile Antenna A1801A-30
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 30-35MHz BRITE

BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 30-35MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801A-30
Product Name Base Load Series FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 30.0 to 35.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details