Comtelco Industries, Inc. Low Profile Antenna A1611W-?

Description
LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING
Description
LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING

Suppliers

Company
Product
Description
Supplier Links
Low Profile Antenna - A1611W-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Low Profile Antenna
A1611W-?
Low Profile Antenna A1611W-?
LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING

LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1611W-?
Product Name Low Profile Antenna
Applications Cellular or PCS Terminal; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 174.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz Helical Coil Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433HCA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antennas - 2344655-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers