Comtelco Industries, Inc. Low Profile Tamper-Proof Antenna A1611BN-?

Description
TAMPER-PROOF LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH TYPE "N" FEMALE TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 13"
Description
TAMPER-PROOF LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH TYPE "N" FEMALE TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 13"

Suppliers

Company
Product
Description
Supplier Links
Low Profile Tamper-Proof Antenna - A1611BN-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Low Profile Tamper-Proof Antenna
A1611BN-?
Low Profile Tamper-Proof Antenna A1611BN-?
TAMPER-PROOF LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH TYPE "N" FEMALE TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 13"

TAMPER-PROOF LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH TYPE "N" FEMALE TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING. THIS ANTENNA MUST HAVE A GROUND PLANE OF AT LEAST 13"

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1611BN-?
Product Name Low Profile Tamper-Proof Antenna
Applications Cellular or PCS Terminal; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 174.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (35*35*4mm) - ET-GPL1-5L10C-U-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.0 MHz
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers