Comtelco Industries, Inc. Classic Style Base Mobile Antenna A1383B-96

Description
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 896-960MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK
Description
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 896-960MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
Classic Style Base Mobile Antenna - A1383B-96 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Classic Style Base Mobile Antenna
A1383B-96
Classic Style Base Mobile Antenna A1383B-96
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 896-960MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK

CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 896-960MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1383B-96
Product Name Classic Style Base Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details