Comtelco Industries, Inc. Classic Style Base Mobile Antenna A1383B-25

Description
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 825-896MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK
Description
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 825-896MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
Classic Style Base Mobile Antenna - A1383B-25 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Classic Style Base Mobile Antenna
A1383B-25
Classic Style Base Mobile Antenna A1383B-25
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 825-896MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK

CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 825-896MHz STANDARD NMO MOUNT.072 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1383B-25
Product Name Classic Style Base Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details