Comtelco Industries, Inc. Mobile Antenna A1273A-75

Description
MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP
Description
MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
Mobile Antenna - A1273A-75 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Mobile Antenna
A1273A-75
Mobile Antenna A1273A-75
MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP

MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1273A-75
Product Name Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 750.0 to 800.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details
Telemetry Antennas - 2608503 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details