Comtelco Industries, Inc. UHF Mobile Antenna A1211BC-430

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 430-450MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 430-450MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
UHF Mobile Antenna - A1211BC-430 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
UHF Mobile Antenna
A1211BC-430
UHF Mobile Antenna A1211BC-430
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 430-450MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 430-450MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211BC-430
Product Name UHF Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 430.0 to 450.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details